3M 3M Cubitron 747D Ceramic Cross Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 20369 60440127417

Description
3M Cubitron 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of 80. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 24000 RPMs.
Description
3M Cubitron 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of 80. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Ceramic Cross Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 20369 - 051141-20369 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Ceramic Cross Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 20369
051141-20369
3M Cubitron 747D Ceramic Cross Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 20369 051141-20369
3M Cubitron 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of 80. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 24000 RPMs.

3M Cubitron 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of 80. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-20369
Product Name 3M Cubitron 747D Ceramic Cross Pad 80 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 20369
Abrasive Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Grit Cross Pad - 8834184194 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 2795106 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details