3M 3M Cubitron 747D Ceramic Cross Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 20368 60440127409

Description
3M Cubitron 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of 60. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 24000 RPMs.
Description
3M Cubitron 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of 60. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Ceramic Cross Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 20368 - 051141-20368 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Ceramic Cross Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 20368
051141-20368
3M Cubitron 747D Ceramic Cross Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 20368 051141-20368
3M Cubitron 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of 60. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 24000 RPMs.

3M Cubitron 747D cross pad uses ceramic as the abrasive material. 3M incorporates this ceramic material into the cross pad forming a grit of 60. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-20368
Product Name 3M Cubitron 747D Ceramic Cross Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 20368
Abrasive Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Merit AO Coarse Grit Square Pad - 8834184394 - Norton Abrasives
Specs
Features Closed
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 1830959 - RS Components, Ltd.
Specs
Length 3.54 inch (90 mm)
Grit Size 100
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details