3M 3M Cubitron 747D Coated Ceramic Spiral Band - 60 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 20307 60440126799

Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 10000 RPMs.
Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Coated Ceramic Spiral Band - 60 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 20307 - 051141-20307 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Coated Ceramic Spiral Band - 60 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 20307
051141-20307
3M Cubitron 747D Coated Ceramic Spiral Band - 60 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 20307 051141-20307
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 10000 RPMs.

3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051141-20307
Product Name 3M Cubitron 747D Coated Ceramic Spiral Band - 60 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 20307
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Norton Charger ZA Coarse Arbor Thread Fiberglass HD Flat Flap Disc - 63642503528 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-16 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details