3M 3M Cubitron 747D Coated Ceramic Spiral Band - P100 Grit - 2 in Width - 1/2 in Diameter - 20300 60440126724

Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of P100. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.
Description
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of P100. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Coated Ceramic Spiral Band - P100 Grit - 2 in Width - 1/2 in Diameter - 20300 - 051141-20300 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Coated Ceramic Spiral Band - P100 Grit - 2 in Width - 1/2 in Diameter - 20300
051141-20300
3M Cubitron 747D Coated Ceramic Spiral Band - P100 Grit - 2 in Width - 1/2 in Diameter - 20300 051141-20300
3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of P100. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.

3M Cubitron coated 747D spiral band uses ceramic as the abrasive material and has a diameter of 1/2 in. 3M incorporates this ceramic material into the spiral band forming a grit of P100. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 15000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051141-20300
Product Name 3M Cubitron 747D Coated Ceramic Spiral Band - P100 Grit - 2 in Width - 1/2 in Diameter - 20300
Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit ZA Coarse Center Mount Aluminum Conical Flap Disc - 08834193719 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Specs
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
View Details
Flap Wheel - WEI-52367 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Outer / OD 2 inch (50.8 mm)
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details