3M 3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.472 in Width x 450 ft Length - 20659 60440125742

Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20659 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.472 in and length of 450 ft.
Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20659 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.472 in and length of 450 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.472 in Width x 450 ft Length - 20659 - 051141-20659 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.472 in Width x 450 ft Length - 20659
051141-20659
3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.472 in Width x 450 ft Length - 20659 051141-20659
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20659 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.472 in and length of 450 ft.

3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20659 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.472 in and length of 450 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051141-20659
Product Name 3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.472 in Width x 450 ft Length - 20659
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Superabrasive; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Adalox® A213 Paper Sheet - 66261100285 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Mesh Screens - X1587A - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Grit Size 80
System ANSI - CAMI or Coated
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details