3M 3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.866 in Width x 900 ft Length - 20658 60440125734

Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20658 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.866 in and length of 900 ft.
Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20658 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.866 in and length of 900 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.866 in Width x 900 ft Length - 20658 - 051141-20658 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.866 in Width x 900 ft Length - 20658
051141-20658
3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.866 in Width x 900 ft Length - 20658 051141-20658
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20658 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.866 in and length of 900 ft.

3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20658 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.866 in and length of 900 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051141-20658
Product Name 3M 372L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.866 in Width x 900 ft Length - 20658
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Blaze CA Coarse Spiral Band - 66261146022 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Diamond-bead Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Diamond
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1278Q - Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 18.00 inch (457 mm)
Width 12.00 inch (305 mm)
View Details
Pressure Sensitive Paper, Pressure Sensitive Abrasive Paper - 742099-6 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 100
View Details