3M 3M Cubitron 967F Coated Ceramic Sanding Belt - 36 Grit - 3 in Width x 88 5/8 in Length - 20549 60440124612

Description
3M Cubitron coated 967F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 3 in wide by 88 5/8 in long.
Description
3M Cubitron coated 967F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 3 in wide by 88 5/8 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 967F Coated Ceramic Sanding Belt - 36 Grit - 3 in Width x 88 5/8 in Length - 20549 - 051141-20549 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 967F Coated Ceramic Sanding Belt - 36 Grit - 3 in Width x 88 5/8 in Length - 20549
051141-20549
3M Cubitron 967F Coated Ceramic Sanding Belt - 36 Grit - 3 in Width x 88 5/8 in Length - 20549 051141-20549
3M Cubitron coated 967F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 3 in wide by 88 5/8 in long.

3M Cubitron coated 967F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 3 in wide by 88 5/8 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051141-20549
Product Name 3M Cubitron 967F Coated Ceramic Sanding Belt - 36 Grit - 3 in Width x 88 5/8 in Length - 20549
Belt Type Nonwoven
Backing Cloth
Width 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794793 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton SG Blaze R980P - 66261196480 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Medium; Cleaning & Surface Conditioning; DryGrinding
View Details
Abrasive Belts, 3" x 24" - 742312-8A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details