3M 3M Cubitron 977F Coated Ceramic Sanding Belt - 50 Grit - 3/4 in Width x 18 in Length - 24175 60440123507

Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 3/4 in wide by 18 in long.
Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 3/4 in wide by 18 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 977F Coated Ceramic Sanding Belt - 50 Grit - 3/4 in Width x 18 in Length - 24175 - 051125-24175 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 977F Coated Ceramic Sanding Belt - 50 Grit - 3/4 in Width x 18 in Length - 24175
051125-24175
3M Cubitron 977F Coated Ceramic Sanding Belt - 50 Grit - 3/4 in Width x 18 in Length - 24175 051125-24175
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 3/4 in wide by 18 in long.

3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 3/4 in wide by 18 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-24175
Product Name 3M Cubitron 977F Coated Ceramic Sanding Belt - 50 Grit - 3/4 in Width x 18 in Length - 24175
Belt Type Nonwoven
Backing Cloth
Width 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Fine Surface Conditioning Belt - 66623333443 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 2794940 - RS Components, Ltd.
Specs
Width 5.24 inch (133 mm)
Length 3.1 inch (80 mm)
Type Ceramic; Ceramic
View Details
PTX SuperPolish Belt (closed) - 49004N - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Features ClosedCoat
View Details
1
Specs
Applications & Materials Abraded Medium
Width 8.90 inch (226 mm)
Length 8.9 inch (226 mm)
View Details