3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 1/2 in wide by 72 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051125-23219 |
| Product Name | 3M Cubitron 964F Coated Ceramic Sanding Belt - 80 Grit - 1 1/2 in Width x 72 in Length - 23219 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 1.50 inch (38.1 mm) |