3M 3M Cubitron 964F Coated Ceramic Sanding Belt - 50 Grit - 9 in Width x 48 in Length - 22896 60440121980

Description
3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 9 in wide by 48 in long.
Description
3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 9 in wide by 48 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 964F Coated Ceramic Sanding Belt - 50 Grit - 9 in Width x 48 in Length - 22896 - 051125-22896 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 964F Coated Ceramic Sanding Belt - 50 Grit - 9 in Width x 48 in Length - 22896
051125-22896
3M Cubitron 964F Coated Ceramic Sanding Belt - 50 Grit - 9 in Width x 48 in Length - 22896 051125-22896
3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 9 in wide by 48 in long.

3M Cubitron coated 964F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 9 in wide by 48 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-22896
Product Name 3M Cubitron 964F Coated Ceramic Sanding Belt - 50 Grit - 9 in Width x 48 in Length - 22896
Belt Type Nonwoven
Backing Cloth
Width 9.00 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795113 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Very Fine Surface Conditioning Belt - 66623333525 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 18" - 742313-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details