3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 1 3/4 in wide by 132 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051125-22628 |
| Product Name | 3M Cubitron 977F Coated Ceramic Sanding Belt - 36 Grit - 1 3/4 in Width x 132 in Length - 22628 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 1.75 inch (44.45 mm) |