3M 3M Cubitron 747D Coated Ceramic Sanding Belt - 80 Grit - 2 in Width x 17 3/4 in Length - 20924 60440119919

Description
3M Cubitron coated 747D sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 in wide by 17 3/4 in long.
Description
3M Cubitron coated 747D sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 in wide by 17 3/4 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 747D Coated Ceramic Sanding Belt - 80 Grit - 2 in Width x 17 3/4 in Length - 20924 - 051125-20924 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 747D Coated Ceramic Sanding Belt - 80 Grit - 2 in Width x 17 3/4 in Length - 20924
051125-20924
3M Cubitron 747D Coated Ceramic Sanding Belt - 80 Grit - 2 in Width x 17 3/4 in Length - 20924 051125-20924
3M Cubitron coated 747D sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 in wide by 17 3/4 in long.

3M Cubitron coated 747D sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 in wide by 17 3/4 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-20924
Product Name 3M Cubitron 747D Coated Ceramic Sanding Belt - 80 Grit - 2 in Width x 17 3/4 in Length - 20924
Belt Type Nonwoven
Backing Cloth
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Very Fine Surface Conditioning Belt - 66623333526 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 1.50 inch (38.1 mm)
View Details
Power Sanding Sheets & Belts - 2794894 - RS Components, Ltd.
Specs
Width 3.66 inch (93 mm)
Length 3.7 inch (93 mm)
Type Ceramic; Ceramic
View Details
Abrasive Belts, 4" x 24" - 742323-7 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 7.50 inch (190 mm)
Length 7.5 inch (190 mm)
View Details