3M 3M 664BI Diamond 1A1 Tool & Cutter Grinding Wheel - Fine Grade - 120 Grit - 8 in Diameter - 0.045 in Center Hole - Thickness 1 1/4 in - 20735 60440117236

Description
3M 664BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 8 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.
Description
3M 664BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 8 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 664BI Diamond 1A1 Tool & Cutter Grinding Wheel - Fine Grade - 120 Grit - 8 in Diameter - 0.045 in Center Hole - Thickness 1 1/4 in - 20735 - 051115-20735 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 664BI Diamond 1A1 Tool & Cutter Grinding Wheel - Fine Grade - 120 Grit - 8 in Diameter - 0.045 in Center Hole - Thickness 1 1/4 in - 20735
051115-20735
3M 664BI Diamond 1A1 Tool & Cutter Grinding Wheel - Fine Grade - 120 Grit - 8 in Diameter - 0.045 in Center Hole - Thickness 1 1/4 in - 20735 051115-20735
3M 664BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 8 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.

3M 664BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 8 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-20735
Product Name 3M 664BI Diamond 1A1 Tool & Cutter Grinding Wheel - Fine Grade - 120 Grit - 8 in Diameter - 0.045 in Center Hole - Thickness 1 1/4 in - 20735
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66252824504 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 2.48 inch (63 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details
Straight Grinding Wheel - 49-94-6340 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details