3M 3M 663BI Diamond 1A1 Tool & Cutter Grinding Wheel - Fine Grade - 120 Grit - 12 in Diameter - 1 in Center Hole - Thickness 3 in - 20730 60440117186

Description
3M 663BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 12 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3 in thick.
Description
3M 663BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 12 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 663BI Diamond 1A1 Tool & Cutter Grinding Wheel - Fine Grade - 120 Grit - 12 in Diameter - 1 in Center Hole - Thickness 3 in - 20730 - 051115-20730 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 663BI Diamond 1A1 Tool & Cutter Grinding Wheel - Fine Grade - 120 Grit - 12 in Diameter - 1 in Center Hole - Thickness 3 in - 20730
051115-20730
3M 663BI Diamond 1A1 Tool & Cutter Grinding Wheel - Fine Grade - 120 Grit - 12 in Diameter - 1 in Center Hole - Thickness 3 in - 20730 051115-20730
3M 663BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 12 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3 in thick.

3M 663BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 12 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-20730
Product Name 3M 663BI Diamond 1A1 Tool & Cutter Grinding Wheel - Fine Grade - 120 Grit - 12 in Diameter - 1 in Center Hole - Thickness 3 in - 20730
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843188 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
View Details
Raised Hub Straight Grinding Wheel - 49-94-4515 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details