3M 3M 663BI Diamond 1A1 Tool & Cutter Grinding Wheel - Fine Grade - 120 Grit - 12 in Diameter - 1/2 in Center Hole - Thickness 3 in - 20729 60440117178

Description
3M 663BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 12 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3 in thick.
Description
3M 663BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 12 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3 in thick.

Suppliers

Company
Product
Description
Supplier Links
3M 663BI Diamond 1A1 Tool & Cutter Grinding Wheel - Fine Grade - 120 Grit - 12 in Diameter - 1/2 in Center Hole - Thickness 3 in - 20729 - 051115-20729 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 663BI Diamond 1A1 Tool & Cutter Grinding Wheel - Fine Grade - 120 Grit - 12 in Diameter - 1/2 in Center Hole - Thickness 3 in - 20729
051115-20729
3M 663BI Diamond 1A1 Tool & Cutter Grinding Wheel - Fine Grade - 120 Grit - 12 in Diameter - 1/2 in Center Hole - Thickness 3 in - 20729 051115-20729
3M 663BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 12 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3 in thick.

3M 663BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 12 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 120. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 3 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-20729
Product Name 3M 663BI Diamond 1A1 Tool & Cutter Grinding Wheel - Fine Grade - 120 Grit - 12 in Diameter - 1/2 in Center Hole - Thickness 3 in - 20729
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini XXL A Type 27 Grinding and Cutting Wheel - 66252842038 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N2231 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details