3M 3M 362L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.472 in Width x 165 ft Length - 20690 60440116691

Description
3M 362L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20690 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.472 in and length of 165 ft.
Description
3M 362L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20690 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.472 in and length of 165 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 362L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.472 in Width x 165 ft Length - 20690 - 051115-20690 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 362L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.472 in Width x 165 ft Length - 20690
051115-20690
3M 362L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.472 in Width x 165 ft Length - 20690 051115-20690
3M 362L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20690 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.472 in and length of 165 ft.

3M 362L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20690 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 0.472 in and length of 165 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-20690
Product Name 3M 362L Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 0.472 in Width x 165 ft Length - 20690
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Superabrasive; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
WoodSand Sheet Job Pack - 07660701584 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Woodworking
Backing / Base Paper
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details