3M 3M 372L Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 0.669 in Width x 900 ft Length - 20687 60440116667

Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20687 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 0.669 in and length of 900 ft.
Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20687 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 0.669 in and length of 900 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 372L Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 0.669 in Width x 900 ft Length - 20687 - 051115-20687 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 372L Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 0.669 in Width x 900 ft Length - 20687
051115-20687
3M 372L Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 0.669 in Width x 900 ft Length - 20687 051115-20687
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20687 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 0.669 in and length of 900 ft.

3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 20687 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 0.669 in and length of 900 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-20687
Product Name 3M 372L Aluminum Oxide Lapping Film Roll - 15 Micron Grade - 0.669 in Width x 900 ft Length - 20687
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Coarse Spiral Band - 66261146080 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Fine Grit Finishing or Deburring; Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Abrasive Shop Roll - COOLCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Metalworking; Woodworking
Mounting None or Handheld
View Details
Abrasive Paper, 4-1/2" x 11" (10 Holes) - A-14093 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 120
View Details