3M Brushlon nylon 731B bristle brush roll. The hook & loop attachment allows for easy mounting to the tool or pad. This 3M part uses nylon for the bristles which are 0.016 in diameter. The bristle brush roll has a width of 16 in. This product comes in a roll and the roll length included is 200 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051115-19832 |
| Product Name | 3M Brushlon Nylon 731B Bristle Brush Roll - Hook & Loop Attachment - 16 in Width x 200 in Length - 19832 |
| Specific Product Type / Shape | Roll or Tape |