3M 3M 651WY Coated Diamond Sanding Belt - 1200 Grit - 2 in Width x 24 in Length - 92341 60440098428

Description
3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 1200. This particular 3M sanding belt is 2 in wide by 24 in long.
Description
3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 1200. This particular 3M sanding belt is 2 in wide by 24 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 651WY Coated Diamond Sanding Belt - 1200 Grit - 2 in Width x 24 in Length - 92341 - 051135-92341 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 651WY Coated Diamond Sanding Belt - 1200 Grit - 2 in Width x 24 in Length - 92341
051135-92341
3M 651WY Coated Diamond Sanding Belt - 1200 Grit - 2 in Width x 24 in Length - 92341 051135-92341
3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 1200. This particular 3M sanding belt is 2 in wide by 24 in long.

3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 1200. This particular 3M sanding belt is 2 in wide by 24 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051135-92341
Product Name 3M 651WY Coated Diamond Sanding Belt - 1200 Grit - 2 in Width x 24 in Length - 92341
Belt Type Nonwoven
Backing Cloth
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623333598 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Power Sanding Sheets & Belts - 2794999 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 3" x 21" - 794119-F-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 9.80 inch (249 mm)
Length 9.8 inch (249 mm)
View Details