3M 3M Cubitron 977F Coated Ceramic Sanding Belt - 80 Grit - 1/2 in Width x 24 in Length - 85754 60430049142

Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 24 in long.
Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 24 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 977F Coated Ceramic Sanding Belt - 80 Grit - 1/2 in Width x 24 in Length - 85754 - 051144-85754 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 977F Coated Ceramic Sanding Belt - 80 Grit - 1/2 in Width x 24 in Length - 85754
051144-85754
3M Cubitron 977F Coated Ceramic Sanding Belt - 80 Grit - 1/2 in Width x 24 in Length - 85754 051144-85754
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 24 in long.

3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/2 in wide by 24 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-85754
Product Name 3M Cubitron 977F Coated Ceramic Sanding Belt - 80 Grit - 1/2 in Width x 24 in Length - 85754
Belt Type Nonwoven
Backing Cloth
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Fine Surface Conditioning Belt - 66623333429 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Power Sanding Sheets & Belts - 2795102 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 3" x 21" - 742311-4 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 7.80 inch (198 mm)
Length 7.8 inch (198 mm)
View Details