3M 3M Cubitron 777F Coated Ceramic Sanding Belt - 60 Grit - 3 in Width x 90 in Length - 85833 60430043707

Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 in wide by 90 in long.
Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 in wide by 90 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 777F Coated Ceramic Sanding Belt - 60 Grit - 3 in Width x 90 in Length - 85833 - 051144-85833 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 777F Coated Ceramic Sanding Belt - 60 Grit - 3 in Width x 90 in Length - 85833
051144-85833
3M Cubitron 777F Coated Ceramic Sanding Belt - 60 Grit - 3 in Width x 90 in Length - 85833 051144-85833
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 in wide by 90 in long.

3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 in wide by 90 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-85833
Product Name 3M Cubitron 777F Coated Ceramic Sanding Belt - 60 Grit - 3 in Width x 90 in Length - 85833
Belt Type Nonwoven
Backing Cloth
Width 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66261016493 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Power Sanding Sheets & Belts - 2795115 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 4" x 24" - 794133-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 8.70 inch (221 mm)
Length 8.7 inch (221 mm)
View Details