3M 3M Cubitron 977F Coated Ceramic Sanding Belt - 40 Grit - 6 in Width x 132 in Length - Flex Type: L Flex - 85387 60430043137

Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 6 in wide by 132 in long.
Description
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 6 in wide by 132 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 977F Coated Ceramic Sanding Belt - 40 Grit - 6 in Width x 132 in Length - Flex Type: L Flex - 85387 - 051144-85387 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 977F Coated Ceramic Sanding Belt - 40 Grit - 6 in Width x 132 in Length - Flex Type: L Flex - 85387
051144-85387
3M Cubitron 977F Coated Ceramic Sanding Belt - 40 Grit - 6 in Width x 132 in Length - Flex Type: L Flex - 85387 051144-85387
3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 6 in wide by 132 in long.

3M Cubitron coated 977F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 6 in wide by 132 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-85387
Product Name 3M Cubitron 977F Coated Ceramic Sanding Belt - 40 Grit - 6 in Width x 132 in Length - Flex Type: L Flex - 85387
Belt Type Nonwoven
Backing Cloth
Width 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794864 - RS Components, Ltd.
Specs
Width 2.83 inch (72 mm)
Length 4.8 inch (123 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 08834194041 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34481 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details