3M 3M Cubitron 963G Coated Ceramic Sanding Belt - 36 Grit - 6 in Width x 132 in Length - 84491 60430041263

Description
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 6 in wide by 132 in long.
Description
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 6 in wide by 132 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 963G Coated Ceramic Sanding Belt - 36 Grit - 6 in Width x 132 in Length - 84491 - 051144-84491 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 963G Coated Ceramic Sanding Belt - 36 Grit - 6 in Width x 132 in Length - 84491
051144-84491
3M Cubitron 963G Coated Ceramic Sanding Belt - 36 Grit - 6 in Width x 132 in Length - 84491 051144-84491
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 6 in wide by 132 in long.

3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 6 in wide by 132 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-84491
Product Name 3M Cubitron 963G Coated Ceramic Sanding Belt - 36 Grit - 6 in Width x 132 in Length - 84491
Belt Type Nonwoven
Backing Cloth
Width 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Medium Surface Conditioning Belt - 66261011414 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Power Sanding Sheets & Belts - 2794792 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 3/8" x 21" - A-34469 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 9.20 inch (234 mm)
Length 9.2 inch (234 mm)
View Details