3M 3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 4 in Width x 132 in Length - 74325 60430038426

Description
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 4 in wide by 132 in long.
Description
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 4 in wide by 132 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 4 in Width x 132 in Length - 74325 - 051144-74325 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 4 in Width x 132 in Length - 74325
051144-74325
3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 4 in Width x 132 in Length - 74325 051144-74325
3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 4 in wide by 132 in long.

3M Cubitron coated 963G sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 4 in wide by 132 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-74325
Product Name 3M Cubitron 963G Coated Ceramic Sanding Belt - 60 Grit - 4 in Width x 132 in Length - 74325
Belt Type Nonwoven
Backing Cloth
Width 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795067 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Very Fine Surface Conditioning Belt - 66261002307 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 3" x 24" - 742312-8A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 7.30 inch (185 mm)
Length 7.3 inch (185 mm)
View Details