3M 3M Cubitron 777F Coated Ceramic Sanding Belt - 80 Grit - 2 1/2 in Width x 72 in Length - 82312 60430037386

Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 1/2 in wide by 72 in long.
Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 1/2 in wide by 72 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 777F Coated Ceramic Sanding Belt - 80 Grit - 2 1/2 in Width x 72 in Length - 82312 - 051144-82312 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 777F Coated Ceramic Sanding Belt - 80 Grit - 2 1/2 in Width x 72 in Length - 82312
051144-82312
3M Cubitron 777F Coated Ceramic Sanding Belt - 80 Grit - 2 1/2 in Width x 72 in Length - 82312 051144-82312
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 1/2 in wide by 72 in long.

3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 1/2 in wide by 72 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-82312
Product Name 3M Cubitron 777F Coated Ceramic Sanding Belt - 80 Grit - 2 1/2 in Width x 72 in Length - 82312
Belt Type Nonwoven
Backing Cloth
Width 2.50 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat CA Coarse Cloth Floor Sanding Belt - 07660768087 - 07660768087 - Norton Abrasives
Specs
Backing Cloth
Applications & Materials Abraded Woodworking; MRO or Welding; Medium
Width 8.00 inch (203 mm)
View Details
Power Sanding Sheets & Belts - 1883416 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 9.1 inch (230 mm)
Type Synthetic fibre
View Details
Abrasive Belts, 3" x 24" - 794237-F-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 8.70 inch (221 mm)
Length 8.7 inch (221 mm)
View Details