3M 3M Cubitron 777F Coated Ceramic Sanding Belt - 36 Grit - 2 in Width x 72 in Length - 76531 60430036248

Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 2 in wide by 72 in long.
Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 2 in wide by 72 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 777F Coated Ceramic Sanding Belt - 36 Grit - 2 in Width x 72 in Length - 76531 - 051144-76531 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 777F Coated Ceramic Sanding Belt - 36 Grit - 2 in Width x 72 in Length - 76531
051144-76531
3M Cubitron 777F Coated Ceramic Sanding Belt - 36 Grit - 2 in Width x 72 in Length - 76531 051144-76531
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 2 in wide by 72 in long.

3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 2 in wide by 72 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-76531
Product Name 3M Cubitron 777F Coated Ceramic Sanding Belt - 36 Grit - 2 in Width x 72 in Length - 76531
Belt Type Nonwoven
Backing Cloth
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

All Purpose Belt Job Pack - 07660702062 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth; Cotton
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Power Sanding Sheets & Belts - 2795032 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 4" x 24" - 742322-9 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 8.70 inch (221 mm)
Length 8.7 inch (221 mm)
View Details