3M coated 464W sanding belt uses silicon carbide as the abrasive material. 3M incorporates this silicon carbide material into the sanding belt forming a grit of 320. This particular 3M sanding belt is 6 in wide by 168 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051144-74061 |
| Product Name | 3M 464W Coated Silicon Carbide Sanding Belt - 320 Grit - 6 in Width x 168 in Length - 74061 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 6.00 inch (152 mm) |