3M 3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 2 in Width x 60 in Length - 94723 60410013019

Description
3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 2 in wide by 60 in long.
Description
3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 2 in wide by 60 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 2 in Width x 60 in Length - 94723 - 051125-94723 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 2 in Width x 60 in Length - 94723
051125-94723
3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 2 in Width x 60 in Length - 94723 051125-94723
3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 2 in wide by 60 in long.

3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 2 in wide by 60 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-94723
Product Name 3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 2 in Width x 60 in Length - 94723
Belt Type Nonwoven
Backing Cloth
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Fine Surface Conditioning Belt - 66623333459 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Power Sanding Sheets & Belts - 2794888 - RS Components, Ltd.
Specs
Width 3.66 inch (93 mm)
Length 3.7 inch (93 mm)
Type Ceramic; Ceramic
View Details
Abrasive Belts, 1/2" x 21" - A-34609 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 7.30 inch (185 mm)
Length 7.3 inch (185 mm)
View Details