3M 3M Cubitron II 947A Coated Ceramic Sanding Belt - 80 Grit - 1 in Width x 30 in Length - 94717 60410012953

Description
3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 in wide by 30 in long.
Description
3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 in wide by 30 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II 947A Coated Ceramic Sanding Belt - 80 Grit - 1 in Width x 30 in Length - 94717 - 051125-94717 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II 947A Coated Ceramic Sanding Belt - 80 Grit - 1 in Width x 30 in Length - 94717
051125-94717
3M Cubitron II 947A Coated Ceramic Sanding Belt - 80 Grit - 1 in Width x 30 in Length - 94717 051125-94717
3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 in wide by 30 in long.

3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1 in wide by 30 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-94717
Product Name 3M Cubitron II 947A Coated Ceramic Sanding Belt - 80 Grit - 1 in Width x 30 in Length - 94717
Belt Type Nonwoven
Backing Cloth
Width 1.00 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Neon AO Coarse Cloth Floor Sanding Belt - 66261104953 - 66261104953 - Norton Abrasives
Specs
Backing Cloth
Applications & Materials Abraded Woodworking; MRO or Welding; Medium
Width 8.00 inch (203 mm)
View Details
Power Sanding Sheets & Belts - 2795065 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 3/8" x 21" - A-34481 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 6.90 inch (175 mm)
Length 6.9 inch (175 mm)
View Details