3M 3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 3/4 in Width x 18 in Length - 94711 60410012896

Description
3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 3/4 in wide by 18 in long.
Description
3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 3/4 in wide by 18 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 3/4 in Width x 18 in Length - 94711 - 051125-94711 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 3/4 in Width x 18 in Length - 94711
051125-94711
3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 3/4 in Width x 18 in Length - 94711 051125-94711
3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 3/4 in wide by 18 in long.

3M Cubitron II coated 947A sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 3/4 in wide by 18 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-94711
Product Name 3M Cubitron II 947A Coated Ceramic Sanding Belt - 120 Grit - 3/4 in Width x 18 in Length - 94711
Belt Type Nonwoven
Backing Cloth
Width 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Very Fine Surface Conditioning Belt - 08834194038 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 1830963 - RS Components, Ltd.
Specs
Width 1.38 inch (35 mm)
View Details
Abrasive Belts, 4" x 24" - 742324-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 10.00 inch (254 mm)
Length 10.0 inch (254 mm)
View Details