3M 3M Cubitron II Ceramic Aluminum Oxide Depressed-Center Wheel - 36 Grit Very Coarse Grade - 5 in Diameter - Thickness 1/4 in - 66592 60410011575

Description
3M Cubitron II depressed-center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into the depressed-center wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed-center wheel can be run at a maximum speed of 12250 RPMs.
Description
3M Cubitron II depressed-center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into the depressed-center wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed-center wheel can be run at a maximum speed of 12250 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II Ceramic Aluminum Oxide Depressed-Center Wheel - 36 Grit Very Coarse Grade - 5 in Diameter - Thickness 1/4 in - 66592 - 051115-66592 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II Ceramic Aluminum Oxide Depressed-Center Wheel - 36 Grit Very Coarse Grade - 5 in Diameter - Thickness 1/4 in - 66592
051115-66592
3M Cubitron II Ceramic Aluminum Oxide Depressed-Center Wheel - 36 Grit Very Coarse Grade - 5 in Diameter - Thickness 1/4 in - 66592 051115-66592
3M Cubitron II depressed-center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into the depressed-center wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed-center wheel can be run at a maximum speed of 12250 RPMs.

3M Cubitron II depressed-center wheel uses ceramic aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic aluminum oxide material into the depressed-center wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M depressed-center wheel can be run at a maximum speed of 12250 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-66592
Product Name 3M Cubitron II Ceramic Aluminum Oxide Depressed-Center Wheel - 36 Grit Very Coarse Grade - 5 in Diameter - Thickness 1/4 in - 66592
Type Ceramic Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini U57A Type 01/41 Circular Saw Cut-Off Wheel - 66252809718 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.0450 inch (1.14 mm)
View Details
 - 1221151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details