3M 3M 372L Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 8 in Width x 150 ft Length - 14969 60410006963

Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14969 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 8 in and length of 150 ft.
Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14969 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 8 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 372L Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 8 in Width x 150 ft Length - 14969 - 051144-14969 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 372L Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 8 in Width x 150 ft Length - 14969
051144-14969
3M 372L Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 8 in Width x 150 ft Length - 14969 051144-14969
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14969 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 8 in and length of 150 ft.

3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14969 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 8 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-14969
Product Name 3M 372L Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 8 in Width x 150 ft Length - 14969
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton WallSand SC Medium Grit Paper Cut Sheet - 7660701303 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Type Silicon Carbide
Grit Size 120
View Details
Cerium Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Straight Cartridge Rolls - 45456 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Fiberglass
Length 1.00 inch (25.4 mm)
View Details
Hook & Loop Abrasive Paper, 6" Round (8 Holes) - 794608-7 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 60
View Details