3M 3M 262X Aluminum Oxide Lapping Film Roll - 1 Micron Grade - 3 in Width x 600 ft Length - 49755 60410006815

Description
3M 262X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49755 lapping film roll having a grade of 1 Micron. The lapping film roll has a width of 3 in and length of 600 ft.
Description
3M 262X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49755 lapping film roll having a grade of 1 Micron. The lapping film roll has a width of 3 in and length of 600 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 262X Aluminum Oxide Lapping Film Roll - 1 Micron Grade - 3 in Width x 600 ft Length - 49755 - 051111-49755 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 262X Aluminum Oxide Lapping Film Roll - 1 Micron Grade - 3 in Width x 600 ft Length - 49755
051111-49755
3M 262X Aluminum Oxide Lapping Film Roll - 1 Micron Grade - 3 in Width x 600 ft Length - 49755 051111-49755
3M 262X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49755 lapping film roll having a grade of 1 Micron. The lapping film roll has a width of 3 in and length of 600 ft.

3M 262X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49755 lapping film roll having a grade of 1 Micron. The lapping film roll has a width of 3 in and length of 600 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-49755
Product Name 3M 262X Aluminum Oxide Lapping Film Roll - 1 Micron Grade - 3 in Width x 600 ft Length - 49755
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Screen-Bak® Durite® Q421 Sheet - 66261100915 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Screen
View Details
Flocked Pile Polishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Flocking composite
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 120
View Details