3M 3M 263X Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 4 in Width x 150 ft Length - 49695 60410006757

Description
3M 263X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49695 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 4 in and length of 150 ft.
Description
3M 263X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49695 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 263X Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 4 in Width x 150 ft Length - 49695 - 051111-49695 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 263X Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 4 in Width x 150 ft Length - 49695
051111-49695
3M 263X Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 4 in Width x 150 ft Length - 49695 051111-49695
3M 263X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49695 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

3M 263X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49695 lapping film roll having a grade of 40 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-49695
Product Name 3M 263X Aluminum Oxide Lapping Film Roll - 40 Micron Grade - 4 in Width x 150 ft Length - 49695
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton WallSand A479 SC Fine Grit Paper Cut Sheet - 7660701919 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Type Silicon Carbide
Grit Size 150
View Details
Diamond Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Superabrasive; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details