3M 3M Cubitron 777F Coated Ceramic Sanding Belt - 60 Grit - 3 1/2 in Width x 15 1/2 in Length - 77476 60410003168

Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 1/2 in wide by 15 1/2 in long.
Description
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 1/2 in wide by 15 1/2 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 777F Coated Ceramic Sanding Belt - 60 Grit - 3 1/2 in Width x 15 1/2 in Length - 77476 - 051144-77476 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 777F Coated Ceramic Sanding Belt - 60 Grit - 3 1/2 in Width x 15 1/2 in Length - 77476
051144-77476
3M Cubitron 777F Coated Ceramic Sanding Belt - 60 Grit - 3 1/2 in Width x 15 1/2 in Length - 77476 051144-77476
3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 1/2 in wide by 15 1/2 in long.

3M Cubitron coated 777F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 1/2 in wide by 15 1/2 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-77476
Product Name 3M Cubitron 777F Coated Ceramic Sanding Belt - 60 Grit - 3 1/2 in Width x 15 1/2 in Length - 77476
Belt Type Nonwoven
Backing Cloth
Width 3.50 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bear-Tex®Surface Finishing SCF Belt - 66261006762 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Bench, Pedestal or Backstand; Nonwoven
Backing Non-Woven
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Fine; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Power Sanding Sheets & Belts - 1883419 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Silicon carbide
View Details
Abrasive Belts, 1/4" x 21" - A-34512 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 8.50 inch (216 mm)
Length 8.5 inch (216 mm)
View Details