3M 3M 362L Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 4 in Width x 150 ft Length - 80824 60200005670

Description
3M 362L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 80824 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 4 in and length of 150 ft.
Description
3M 362L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 80824 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 362L Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 4 in Width x 150 ft Length - 80824 - 051144-80824 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 362L Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 4 in Width x 150 ft Length - 80824
051144-80824
3M 362L Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 4 in Width x 150 ft Length - 80824 051144-80824
3M 362L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 80824 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

3M 362L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 80824 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-80824
Product Name 3M 362L Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 4 in Width x 150 ft Length - 80824
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Garnet A511 Paper Sheets - 66261101505 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 100
View Details