3M 3M 261X Aluminum Oxide Lapping Film Roll - 5 Micron Grade - 4 in Width x 150 ft Length - 14089 60200002099

Description
3M 261X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14089 lapping film roll having a grade of 5 Micron. The lapping film roll has a width of 4 in and length of 150 ft.
Description
3M 261X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14089 lapping film roll having a grade of 5 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 261X Aluminum Oxide Lapping Film Roll - 5 Micron Grade - 4 in Width x 150 ft Length - 14089 - 051144-14089 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 261X Aluminum Oxide Lapping Film Roll - 5 Micron Grade - 4 in Width x 150 ft Length - 14089
051144-14089
3M 261X Aluminum Oxide Lapping Film Roll - 5 Micron Grade - 4 in Width x 150 ft Length - 14089 051144-14089
3M 261X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14089 lapping film roll having a grade of 5 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

3M 261X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14089 lapping film roll having a grade of 5 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-14089
Product Name 3M 261X Aluminum Oxide Lapping Film Roll - 5 Micron Grade - 4 in Width x 150 ft Length - 14089
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Emery Sheets A621 - 66261101315* - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive; CeramicsGlass
Backing / Base Paper
View Details
CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Abrasive Shop Roll - COOLCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Metalworking; Woodworking
Mounting None or Handheld
View Details