3M 3M 261X Aluminum Oxide Lapping Film Roll - 3 Micron Grade - 4 in Width x 150 ft Length - 14088 60200002081

Description
3M 261X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14088 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 4 in and length of 150 ft.
Description
3M 261X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14088 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 261X Aluminum Oxide Lapping Film Roll - 3 Micron Grade - 4 in Width x 150 ft Length - 14088 - 051144-14088 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 261X Aluminum Oxide Lapping Film Roll - 3 Micron Grade - 4 in Width x 150 ft Length - 14088
051144-14088
3M 261X Aluminum Oxide Lapping Film Roll - 3 Micron Grade - 4 in Width x 150 ft Length - 14088 051144-14088
3M 261X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14088 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

3M 261X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14088 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-14088
Product Name 3M 261X Aluminum Oxide Lapping Film Roll - 3 Micron Grade - 4 in Width x 150 ft Length - 14088
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Coarse Grit Paper Sheet - 7660768109 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 80
View Details
Diamond-bead Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Diamond
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details