3M Brushlon nylon 721B bristle brush roll. The hook & loop attachment allows for easy mounting to the tool or pad. This 3M part uses nylon for the bristles which are 0.016 in diameter. The bristle brush roll has a width of 18 in. This product comes in a roll and the roll length included is 400 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051111-50250 |
| Product Name | 3M Brushlon Nylon 721B Bristle Brush Roll - Hook & Loop Attachment - 18 in Width x 400 in Length - 50250 |
| Specific Product Type / Shape | Roll or Tape |