3M 3M 661X Diamond Lapping Film Sheet - 1.5 Micron Grade - 9 in Width x 11 in Length - 50143 60070010248

Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50143 lapping film sheet having a grade of 1.5 Micron. The lapping film sheet has a width of 9 in and length of 11 in.
Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50143 lapping film sheet having a grade of 1.5 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Sheet - 1.5 Micron Grade - 9 in Width x 11 in Length - 50143 - 051111-50143 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Sheet - 1.5 Micron Grade - 9 in Width x 11 in Length - 50143
051111-50143
3M 661X Diamond Lapping Film Sheet - 1.5 Micron Grade - 9 in Width x 11 in Length - 50143 051111-50143
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50143 lapping film sheet having a grade of 1.5 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50143 lapping film sheet having a grade of 1.5 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-50143
Product Name 3M 661X Diamond Lapping Film Sheet - 1.5 Micron Grade - 9 in Width x 11 in Length - 50143
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton WoodSand Garnet Fine Grit Paper Sheet - 7660705507 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Woodworking; MRO or Welding
Type Garnet
Grit Size 150
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details