3M 3M 268L Aluminum Oxide Lapping Film Sheet - 60 Micron Grade - PSA Attachment - 12 in Width x 14 in Length - Micron Grade: 80 - 50127 60070010081

Description
3M 268L lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50127 lapping film sheet having a grade of 60 Micron. The lapping film sheet has a width of 12 in and length of 14 in.
Description
3M 268L lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50127 lapping film sheet having a grade of 60 Micron. The lapping film sheet has a width of 12 in and length of 14 in.

Suppliers

Company
Product
Description
Supplier Links
3M 268L Aluminum Oxide Lapping Film Sheet - 60 Micron Grade - PSA Attachment - 12 in Width x 14 in Length - Micron Grade: 80 - 50127 - 051111-50127 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 268L Aluminum Oxide Lapping Film Sheet - 60 Micron Grade - PSA Attachment - 12 in Width x 14 in Length - Micron Grade: 80 - 50127
051111-50127
3M 268L Aluminum Oxide Lapping Film Sheet - 60 Micron Grade - PSA Attachment - 12 in Width x 14 in Length - Micron Grade: 80 - 50127 051111-50127
3M 268L lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50127 lapping film sheet having a grade of 60 Micron. The lapping film sheet has a width of 12 in and length of 14 in.

3M 268L lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50127 lapping film sheet having a grade of 60 Micron. The lapping film sheet has a width of 12 in and length of 14 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-50127
Product Name 3M 268L Aluminum Oxide Lapping Film Sheet - 60 Micron Grade - PSA Attachment - 12 in Width x 14 in Length - Micron Grade: 80 - 50127
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Adalox AO Medium Grit Paper Sheet - 7660700160 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Type Aluminum Oxide
Grit Size 100
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Hook & Loop Abrasive Paper, 5" Round (8 Holes) - 794523-A - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 100
View Details
Mesh Screens - X1586 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Grit Size 60
System ANSI - CAMI or Coated
View Details