3M 3M 468X Silicon Carbide Lapping Film Sheet - 9 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 49880 60070009455

Description
3M 468X lapping film sheet uses silicon carbide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49880 lapping film sheet having a grade of 9 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.
Description
3M 468X lapping film sheet uses silicon carbide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49880 lapping film sheet having a grade of 9 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 468X Silicon Carbide Lapping Film Sheet - 9 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 49880 - 051111-49880 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 468X Silicon Carbide Lapping Film Sheet - 9 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 49880
051111-49880
3M 468X Silicon Carbide Lapping Film Sheet - 9 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 49880 051111-49880
3M 468X lapping film sheet uses silicon carbide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49880 lapping film sheet having a grade of 9 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

3M 468X lapping film sheet uses silicon carbide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49880 lapping film sheet having a grade of 9 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-49880
Product Name 3M 468X Silicon Carbide Lapping Film Sheet - 9 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 49880
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Fine Grit Paper Sheet - 07660768160 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details