3M 3M 668X Diamond Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 50060 60070009380

Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50060 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 9 in and length of 11 in.
Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50060 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 668X Diamond Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 50060 - 051111-50060 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 668X Diamond Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 50060
051111-50060
3M 668X Diamond Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 50060 051111-50060
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50060 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50060 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-50060
Product Name 3M 668X Diamond Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 50060
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Plus H875 Speed Grip - 66261123617 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Woodworking; Plastics or Composites; Automotive
Mounting HookLoop
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details