3M 3M 661X Diamond Lapping Film Roll - 15 Micron Grade - 4 in Width x 150 ft Length - 50044 60070009224

Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 50044 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 4 in and length of 150 ft.
Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 50044 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Roll - 15 Micron Grade - 4 in Width x 150 ft Length - 50044 - 051111-50044 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Roll - 15 Micron Grade - 4 in Width x 150 ft Length - 50044
051111-50044
3M 661X Diamond Lapping Film Roll - 15 Micron Grade - 4 in Width x 150 ft Length - 50044 051111-50044
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 50044 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 50044 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 4 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-50044
Product Name 3M 661X Diamond Lapping Film Roll - 15 Micron Grade - 4 in Width x 150 ft Length - 50044
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

No-Fil® A275 Roll - 66261131690 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Mounting PSA or Adhesive
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Mesh Screens - X1587B - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Grit Size 100
System ANSI - CAMI or Coated
View Details
Hook & Loop Abrasive Paper, 5" Round (8 Holes) - 794522-7 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 240
View Details