3M 3M 261X Aluminum Oxide Lapping Film Roll - 3 Micron Grade - 3/8 in Width x 150 ft Length - 50027 60070009059

Description
3M 261X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 50027 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 3/8 in and length of 150 ft.
Description
3M 261X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 50027 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 3/8 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 261X Aluminum Oxide Lapping Film Roll - 3 Micron Grade - 3/8 in Width x 150 ft Length - 50027 - 051111-50027 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 261X Aluminum Oxide Lapping Film Roll - 3 Micron Grade - 3/8 in Width x 150 ft Length - 50027
051111-50027
3M 261X Aluminum Oxide Lapping Film Roll - 3 Micron Grade - 3/8 in Width x 150 ft Length - 50027 051111-50027
3M 261X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 50027 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 3/8 in and length of 150 ft.

3M 261X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 50027 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 3/8 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-50027
Product Name 3M 261X Aluminum Oxide Lapping Film Roll - 3 Micron Grade - 3/8 in Width x 150 ft Length - 50027
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Blaze CA Coarse Spiral Band - 66261146012 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Abrasive Shop Roll - COOLCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Metalworking; Woodworking
Mounting None or Handheld
View Details