3M 3M 261X Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 4 in Width x 600 ft Length - 50024 60070009026

Description
3M 261X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 50024 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 4 in and length of 600 ft.
Description
3M 261X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 50024 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 4 in and length of 600 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 261X Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 4 in Width x 600 ft Length - 50024 - 051111-50024 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 261X Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 4 in Width x 600 ft Length - 50024
051111-50024
3M 261X Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 4 in Width x 600 ft Length - 50024 051111-50024
3M 261X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 50024 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 4 in and length of 600 ft.

3M 261X lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 50024 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 4 in and length of 600 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-50024
Product Name 3M 261X Aluminum Oxide Lapping Film Roll - 30 Micron Grade - 4 in Width x 600 ft Length - 50024
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Norton ProSand AO Medium Grit Paper PSA Cut Sheet - 07660768184 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Width 4.50 inch (114 mm)
Type Aluminum Oxide
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 150
View Details
Abrasive Paper, 4-1/2" x 5-1/2" Polinet - 742105-0C-3 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 100
View Details