3M 3M 268L Aluminum Oxide Lapping Film Sheet - 60 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 49999 60070008770

Description
3M 268L lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49999 lapping film sheet having a grade of 60 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.
Description
3M 268L lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49999 lapping film sheet having a grade of 60 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 268L Aluminum Oxide Lapping Film Sheet - 60 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 49999 - 051111-49999 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 268L Aluminum Oxide Lapping Film Sheet - 60 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 49999
051111-49999
3M 268L Aluminum Oxide Lapping Film Sheet - 60 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 49999 051111-49999
3M 268L lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49999 lapping film sheet having a grade of 60 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

3M 268L lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49999 lapping film sheet having a grade of 60 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-49999
Product Name 3M 268L Aluminum Oxide Lapping Film Sheet - 60 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 49999
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton AO Coarse Grit Paper Sheet - 7660700634 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 40
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Abrasive Shop Roll - COOLCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Metalworking; Woodworking
Mounting None or Handheld
View Details
Hook & Loop Abrasive Paper, 6" Round - Surface Conditioning Discs - 794614-2 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 100
View Details