3M 3M 663X Diamond Lapping Film Roll - 30 Micron Grade - 4 in Width x 50 ft Length - 49973 60070008515

Description
3M 663X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49973 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 4 in and length of 50 ft.
Description
3M 663X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49973 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 663X Diamond Lapping Film Roll - 30 Micron Grade - 4 in Width x 50 ft Length - 49973 - 051111-49973 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 663X Diamond Lapping Film Roll - 30 Micron Grade - 4 in Width x 50 ft Length - 49973
051111-49973
3M 663X Diamond Lapping Film Roll - 30 Micron Grade - 4 in Width x 50 ft Length - 49973 051111-49973
3M 663X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49973 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

3M 663X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49973 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-49973
Product Name 3M 663X Diamond Lapping Film Roll - 30 Micron Grade - 4 in Width x 50 ft Length - 49973
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Coarse Spiral Band - 66261146079 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
3D Structured Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Aluminum Oxide (optional feature); Aluminum Hydroxide (AOH), Calcium Carbonate (CaCO), Cerium Oxide (CO)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Abrasive Shop Roll - COOLCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Metalworking; Woodworking
Mounting None or Handheld
View Details