3M 3M 661X Diamond Lapping Film Roll - 9 Micron Grade - 8 in Width x 50 ft Length - 49964 60070008424

Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49964 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 8 in and length of 50 ft.
Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49964 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 8 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Roll - 9 Micron Grade - 8 in Width x 50 ft Length - 49964 - 051111-49964 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Roll - 9 Micron Grade - 8 in Width x 50 ft Length - 49964
051111-49964
3M 661X Diamond Lapping Film Roll - 9 Micron Grade - 8 in Width x 50 ft Length - 49964 051111-49964
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49964 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 8 in and length of 50 ft.

3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49964 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 8 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-49964
Product Name 3M 661X Diamond Lapping Film Roll - 9 Micron Grade - 8 in Width x 50 ft Length - 49964
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Fine Detail Iron Shape H&L Vacuum Sheet - 07660701149 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Metalworking; MRO or Welding
Backing / Base Paper; Anti Loading Paper
View Details
MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
Abrasive Paper, 4-1/2" x 11" - 794211-4 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 150
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details