3M 3M 661X Diamond Lapping Film Roll - 9 Micron Grade - 4 in Width x 50 ft Length - 49960 60070008382

Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49960 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 4 in and length of 50 ft.
Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49960 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Roll - 9 Micron Grade - 4 in Width x 50 ft Length - 49960 - 051111-49960 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Roll - 9 Micron Grade - 4 in Width x 50 ft Length - 49960
051111-49960
3M 661X Diamond Lapping Film Roll - 9 Micron Grade - 4 in Width x 50 ft Length - 49960 051111-49960
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49960 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49960 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-49960
Product Name 3M 661X Diamond Lapping Film Roll - 9 Micron Grade - 4 in Width x 50 ft Length - 49960
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Emery Sheets A621 - 66261101280* - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive; CeramicsGlass
Backing / Base Paper
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details